Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$194.53
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$194.53
|
44
in stock
|
Buy Now |
Kit Application Type | Sensing - Temperature |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADT7320 AD7793 |
Application Sub Type | Thermocouple |
Kit Contents | Evaluation Board AD7793 ADT7320 |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Features | 3 Channel K-type Thermocouple Measurement -200°C to +1200°C Range 0.25°C Accuracy |
Hi A-cy ADT7x20temp.s-r 4 cold | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-CN0172-SDPZ?
Additional datasheets, footprints and schematics for EVAL-CN0172-SDPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CN0172-SDPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CN0172-SDPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CN0172-SDPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CN0172-SDPZ fall under?
The EVAL-CN0172-SDPZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Sensing Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CN0172-SDPZ when available in the Sensing Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CN0172-SDPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CN0172-SDPZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CN0172-SDPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-CN0172-SDPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CN0172-SDPZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CN0172-SDPZ?
You can fill out our help required form which you can use to request a quote for EVAL-CN0172-SDPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.