Status: | Unknown |
---|---|
Series: | CN0288 Series |
RoHS: | Unknown |
Prices starting from US$117.23
Silicon Manufacturer | Analog Devices |
---|---|
Silicon Core Number | AD598 |
Kit Application Type | Sensor Signal Conditioner |
Application Sub Type | - |
Kit Contents | LVDT Sensor Board |
Product Range | CN0288 Series |
SVHC | No SVHC (07-Jul-2017) |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
LVDT E 100-MEASUREMENT SPECIAL | Analog Devices |
Lvdt Sensor, Evaluation Board | Newark Electronics |
LVDT SENSOR, EVALUATION BOARD | element14 |
Where can I find additional details, specifications and documents for a EVAL-CFTL-LVDT?
Additional datasheets, footprints and schematics for EVAL-CFTL-LVDT are listed on our Part Details page. You can also find images and similar parts to EVAL-CFTL-LVDT on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CFTL-LVDT on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CFTL-LVDT price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CFTL-LVDT fall under?
The EVAL-CFTL-LVDT is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Signal Conditioning Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CFTL-LVDT when available in the Signal Conditioning Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CFTL-LVDT you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CFTL-LVDT RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CFTL-LVDT have stock available?
Authorised distributors including Chip One Stop, Richardson RFPD, Analog Devices, Newark Electronics and element14 have stock available or on a lead time for EVAL-CFTL-LVDT.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CFTL-LVDT often in real-time on the comparison pages.
What if I can't find stock of EVAL-CFTL-LVDT?
You can fill out our help required form which you can use to request a quote for EVAL-CFTL-LVDT from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.