Status: | Unknown |
---|---|
Series: | CN0187 Series |
RoHS: | Unknown |
Prices starting from US$20.39
Accessory Type | DC Power Supply |
---|---|
For Use With | EVAL-CN0288-SDPZ Circuit Board |
Product Range | CN0187 Series |
SVHC | No SVHC (07-Jul-2017) |
Features | Equivalent 6 V/1 A Bench Supply |
CFTL 6V DC SUPPLY | Analog Devices |
AC TO DC CONVERTER MODULE | Richardson RFPD |
Wall Power Supply for Evaluation Board | RS |
Dc Power Supply Module, 6Vdc/3A | Newark Electronics |
DC POWER SUPPLY MODULE, 6VDC/3A | element14 |
Where can I find additional details, specifications and documents for a EVAL-CFTL-6V-PWRZ?
Additional datasheets, footprints and schematics for EVAL-CFTL-6V-PWRZ are listed on our Part Details page. You can also find images and similar parts to EVAL-CFTL-6V-PWRZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-CFTL-6V-PWRZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-CFTL-6V-PWRZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-CFTL-6V-PWRZ fall under?
The EVAL-CFTL-6V-PWRZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Analogue Development Kit Accessories.
Can I view similar or alternative parts?
You can view similar parts to EVAL-CFTL-6V-PWRZ when available in the Analogue Development Kit Accessories range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-CFTL-6V-PWRZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-CFTL-6V-PWRZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-CFTL-6V-PWRZ have stock available?
Authorised distributors including Analog Devices, Richardson RFPD, RS, Newark Electronics and element14 have stock available or on a lead time for EVAL-CFTL-6V-PWRZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-CFTL-6V-PWRZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-CFTL-6V-PWRZ?
You can fill out our help required form which you can use to request a quote for EVAL-CFTL-6V-PWRZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.