Status: | Production |
---|---|
Series: | ADXRS652 |
RoHS: | Compliant |
Prices starting from US$66.79
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$66.79
|
58
in stock
|
Buy Now |
Complete rate gyroscope on a single chip |
Z-axis (yaw rate) response |
High vibration rejection over wide frequency |
2000 g powered shock survivability |
Ratiometric to referenced supply |
5 V single-supply operation |
-40°C to 105°C operation |
Self-test on digital command |
Ultrasmall and light (<0.15 cc, <0.5 gram) |
Temperature sensor output |
RoHS compliant |
EB ±250°/sec Yaw Rate Gyroscop | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADXRS652Z?
Additional datasheets, footprints and schematics for EVAL-ADXRS652Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXRS652Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXRS652Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXRS652Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXRS652Z fall under?
The EVAL-ADXRS652Z is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXRS652Z when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXRS652Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXRS652Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXRS652Z have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADXRS652Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXRS652Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXRS652Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXRS652Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.