EVAL-ADXRS646Z Gyroscopes by Analog Devices

Status: Production
Series: ADXRS646
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXRS646 is a high performance angular rate sensor(gyroscope) that offers excellent vibration immunity. Biasstability is a widely-recognized figure of merit for highperformance gyroscopes, but in real-world

Where to Buy

Prices starting from US$135.17

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$142.21
7
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$135.17
-
Buy Now

Features

Complete rate gyroscope on a single chip
Z-axis (yaw rate) response
12°/hour bias stability
0.01°/√second angle random walk
High vibration rejection over wide frequency
Measurement range extendable to a maximum of ±450°/sec
10,000 g powered shock survivability
Ratiometric to referenced supply
6 V single-supply operation
See data sheet for additional featuresADXRS646-EP supports defense and aerospace applications (AQEC standard)
Download ADXRS646-EP data sheet (pdf)
Temperature range: −55°C to +105°C
Controlled manufacturing baseline
One assembly/test site
One fabrication site
Enhanced product change notification
Qualification data available on request
V62/14618 DSCC Drawing Number

Alternative Descriptions

±250°/sec Yaw Rate Gyroscope L | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADXRS646Z?

Additional datasheets, footprints and schematics for EVAL-ADXRS646Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXRS646Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADXRS646Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXRS646Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADXRS646Z fall under?

The EVAL-ADXRS646Z is listed under Gyroscopes.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADXRS646Z when available in the Gyroscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXRS646Z you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADXRS646Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADXRS646Z have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADXRS646Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADXRS646Z often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADXRS646Z?

You can fill out our help required form which you can use to request a quote for EVAL-ADXRS646Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay