EVAL-ADXRS624Z Gyroscopes by Analog Devices

Status: Production
Series: ADXRS624
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADXRS624 is a complete angular rate sensor (gyroscope) that uses the Analog Devices, Inc., surface-micromachining process to create a functionally complete and low cost angular rate sensor integrated with all required electronics on one chip. The manufacturing technique for this device is the same high volume BiMOS process used for high reliability automotive airbag accelerometers.The ADXRS624 is an automotive grade gyroscope. Automotive grade gyroscopes have more extensive guaranteed min/max specifications due to automotive testing.The output signal, RATEOUT (1B, 2A), is a voltage proportional to angular rate about the axis normal to the top surface of the package. The output is ratiometric with respect to a provided reference supply. A single external resistor between SUMJ and RATEOUT can be used to lower the scale factor. An external capacitor sets the bandwidth. Other external capacitors are required for operation. A temperature output is provided for compensation techniques. Two digital self-test inputs electromechanically excite the sensor to test proper operation of both the sensor and the signal conditioning circuits. The ADXRS624 is available in a 7 mm × 7 mm × 3 mm BGA chip scale package.

Where to Buy

Prices starting from US$63.48

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$66.79
286
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$68.76
5
in stock
Buy Now
Logo for Chip One Stop
Chip One Stop
from US$64.50
5
in stock
Buy Now
Logo for element14
element14
from US$69.50
5
in stock
Buy Now
Logo for Farnell
Farnell
from US$65.68
5
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$63.48
-
Buy Now

Features

Complete rate gyroscope on a single chip
Z-axis (yaw rate) response
High vibration rejection over wide frequency
2000 g powered shock survivability
Ratiometric to referenced supply
5 V single-supply operation
105°C operation
Self-test on digital command
Ultrasmall and light (<0.15 cc, <0.5 gram)
Temperature sensor output
RoHS compliant
Qualified for automotive applications

Alternative Descriptions

EB ±75°/sec Yaw Rate Gyroscope | Analog Devices
Evaluation Board, Gyroscope | Newark Electronics
EVALUATION BOARD, GYROSCOPE | element14
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADXRS624Z?

Additional datasheets, footprints and schematics for EVAL-ADXRS624Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXRS624Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADXRS624Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXRS624Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADXRS624Z fall under?

The EVAL-ADXRS624Z is listed under Gyroscopes.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADXRS624Z when available in the Gyroscopes range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXRS624Z you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADXRS624Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADXRS624Z have stock available?

Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-ADXRS624Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADXRS624Z often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADXRS624Z?

You can fill out our help required form which you can use to request a quote for EVAL-ADXRS624Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay