Status: | Production |
---|---|
Series: | ADXRS453 |
RoHS: | Compliant |
Complete rate gyroscope on a single chip |
±300°/sec angular rate sensing |
Ultrahigh vibration rejection: 0.01°/sec/g |
Excellent 16°/hour null bias stability |
Internal temperature compensation |
2000 g powered shock survivability |
SPI Digital output with 16-bit data word |
Low noise and low power |
3.3 V to 5 V operation |
-40°C to + 105°C operation |
Ultra small, light, and RoHS compliant |
Two package options: |
-- Low cost SOIC_CAV package for yaw rate (z-axis) response |
-- Innovative ceramic vertical mount package (LCC_V), which can be oriented for pitch, roll, or yaw response |
EVAL-ADXRS453Z | Analog Devices |
Evaluation Board, Single Axis Gyroscope | Newark Electronics |
EVALUATION BOARD, SINGLE AXIS GYROSCOPE | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADXRS453Z?
Additional datasheets, footprints and schematics for EVAL-ADXRS453Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXRS453Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXRS453Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXRS453Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXRS453Z fall under?
The EVAL-ADXRS453Z is listed under Gyroscopes.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXRS453Z when available in the Gyroscopes range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXRS453Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXRS453Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXRS453Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADXRS453Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXRS453Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXRS453Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXRS453Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.