Status: | Production |
---|---|
Series: | ADXL375 |
RoHS: | Compliant |
Low power: as low as 35 µA in measurement mode and 0.1 µA in standby mode at VS = 2.5 V (typical) |
Power consumption scales automatically with bandwidth |
Embedded, 32-level FIFO buffer minimizes processor load |
Bandwidth of up to 1 kHz |
Bandwidth selectable via serial command |
Shock event detection |
Activity/inactivity monitoring |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
SPI (3- or 4-wire) and I2C digital interfaces |
Wide temperature range: −40°C to +85°C |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 3 mm × 5 mm × 1 mm LGA packageADXL375-EP supports defense and aerospace applications (AQEC standard)Download ADXL375-EP Data Sheet (pdf)Extended industrial temperature range: −55°C to +105°CControlled manufacturing baseline1 assembly/test site1 fabrication siteProduct change notificationQualification data available on requestV62/ 18612 DSCC Drawing Number |
Evaluation Board | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADXL375Z-M?
Additional datasheets, footprints and schematics for EVAL-ADXL375Z-M are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL375Z-M on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL375Z-M on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL375Z-M price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL375Z-M fall under?
The EVAL-ADXL375Z-M is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL375Z-M when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL375Z-M you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL375Z-M RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL375Z-M have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-ADXL375Z-M.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL375Z-M often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL375Z-M?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL375Z-M from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.