Status: | Production |
---|---|
Series: | ADXL362 |
RoHS: | Compliant |
Prices starting from US$211.54
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$211.54
|
36
in stock
|
Buy Now |
Ultralow power |
Power can be derived from coin cell battery |
1.8 μA at 100 Hz ODR, 2.0 V supply |
3.0 μA at 400 Hz ODR, 2.0 V supply |
270 nA motion activated wake-up mode |
10 nA standby current |
High resolution: 1 mg/LSB |
Built-in features for system-level power savings: |
Adjustable threshold sleep/wake modes for motion activation |
Autonomous interrupt processing, without need for microcontroller intervention, to allow the rest of the system to be turned off completely |
Deep embedded FIFO minimizes host processor load |
Awake state output enables implementation of standalone, motion activated switch |
Low noise down to 175 μg/√Hz |
Wide supply and I/O voltage ranges: 1.6 V to 3.5 V |
Operates off 1.8 V to 3.3 V rails |
Acceleration sample synchronization via external trigger |
On-chip temperature sensor |
SPI digital interface |
Measurement ranges selectable via SPI command |
Small and thin 3 mm × 3.25 mm × 1.06 mm package |
EVAL-ADXL362Z-S(Satellite Eval | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADXL362Z-S?
Additional datasheets, footprints and schematics for EVAL-ADXL362Z-S are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL362Z-S on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL362Z-S on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL362Z-S price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL362Z-S fall under?
The EVAL-ADXL362Z-S is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL362Z-S when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL362Z-S you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL362Z-S RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL362Z-S have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADXL362Z-S.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL362Z-S often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL362Z-S?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL362Z-S from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.