Status: | Production |
---|---|
Series: | ADXL362 |
RoHS: | Compliant |
Prices starting from US$347.70
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$347.70
|
40
in stock
|
Buy Now |
Ultralow power |
Power can be derived from coin cell battery |
1.8 μA at 100 Hz ODR, 2.0 V supply |
3.0 μA at 400 Hz ODR, 2.0 V supply |
270 nA motion activated wake-up mode |
10 nA standby current |
High resolution: 1 mg/LSB |
Built-in features for system-level power savings: |
Adjustable threshold sleep/wake modes for motion activation |
Autonomous interrupt processing, without need for microcontroller intervention, to allow the rest of the system to be turned off completely |
Deep embedded FIFO minimizes host processor load |
Awake state output enables implementation of standalone, motion activated switch |
Low noise down to 175 μg/√Hz |
Wide supply and I/O voltage ranges: 1.6 V to 3.5 V |
Operates off 1.8 V to 3.3 V rails |
Acceleration sample synchronization via external trigger |
On-chip temperature sensor |
SPI digital interface |
Measurement ranges selectable via SPI command |
Small and thin 3 mm × 3.25 mm × 1.06 mm package |
Univrsal Inertial Sensor Evalu | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADXL362Z-MLP?
Additional datasheets, footprints and schematics for EVAL-ADXL362Z-MLP are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL362Z-MLP on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL362Z-MLP on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL362Z-MLP price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL362Z-MLP fall under?
The EVAL-ADXL362Z-MLP is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL362Z-MLP when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL362Z-MLP you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL362Z-MLP RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL362Z-MLP have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADXL362Z-MLP.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL362Z-MLP often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL362Z-MLP?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL362Z-MLP from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.