Status: | Production |
---|---|
Series: | ADXL354 |
RoHS: | Compliant |
Hermetic package offers excellent long-term stability |
0 g offset vs. temperature (all axes): 0.15 mg/°C maximum |
Ultralow noise density (all axes): 22.5µg/√Hz |
Low power, VSUPPLY (LDO regulator enabled) |
ADXL354 in measurement mode: 150 μA |
ADXL355 in measurement mode: 200 μA |
ADXL354/ADXL355 in standby mode: 21 μA |
ADXL354 has user adjustable analog output bandwidth |
Electromechanical self test |
Integrated temperature sensor |
ADXL355 digital output features |
Digital SPI and I2C interfaces supported |
20-bit ADC |
Data interpolation routine for synchronous sampling |
Programmable high- and low-pass digital filters |
Voltage range options |
VSUPPLY with internal regulators: 2.25 V to 3.6 V |
V1P8ANA, V1P8DIG with internal LDO regulator bypassed: 1.8 V |
typical ± 10% |
Operating temperature range: −40°C to +125°C |
14-terminal, 6 mm × 5.6 mm × 2.2 mm, LCC package |
EB: Eval Board for ADXL354BEZ | Analog Devices |
Evaluation Board, Mems Accelerometer | Newark Electronics |
EVALUATION BOARD, MEMS ACCELEROMETER | element14 |
SENSOR EVALUATION BOARDS | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADXL354BZ?
Additional datasheets, footprints and schematics for EVAL-ADXL354BZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL354BZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL354BZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL354BZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL354BZ fall under?
The EVAL-ADXL354BZ is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL354BZ when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL354BZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL354BZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL354BZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Richardson RFPD have stock available or on a lead time for EVAL-ADXL354BZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL354BZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL354BZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL354BZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.