Status: | Production |
---|---|
Series: | ADXL346 |
RoHS: | Compliant |
Prices starting from US$77.79
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$77.79
|
57
in stock
|
Buy Now |
Ultralow power: as low as 23 μA in measurement mode and 0.2 μA in standby mode at VS = 2.6 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±16 g (maintaining 4 mg/LSB scale factor in all g ranges) |
Single tap/double tap detection |
Activity/inactivity monitoring |
Freefall detection |
Concurrent four- and six-position orientation detection |
Supply and I/O voltage range: |
1.7 V to 2.75 V |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
See data sheet for additional features |
EB: Datalogger Board of ADXL34 | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADXL346Z-DB?
Additional datasheets, footprints and schematics for EVAL-ADXL346Z-DB are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL346Z-DB on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL346Z-DB on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL346Z-DB price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL346Z-DB fall under?
The EVAL-ADXL346Z-DB is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL346Z-DB when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL346Z-DB you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL346Z-DB RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL346Z-DB have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADXL346Z-DB.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL346Z-DB often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL346Z-DB?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL346Z-DB from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.