Status: | Production |
---|---|
Series: | ADXL345 |
RoHS: | Compliant |
Prices starting from US$36.99
Ultralow power: as low as 23 μA in measurement mode and 0.1 μA in standby mode at VS = 2.5 V (typical) |
Power consumption scales automatically with bandwidth |
User-selectable resolution |
Fixed 10-bit resolution |
Full resolution, where resolution increases with g range, up to 13-bit resolution at ±16 g (maintaining 4 mg/LSB scale factor in all g ranges) |
Embedded memory management system with FIFO technology minimizes host processor load |
Single tap/double tap detection |
Activity/inactivity monitoring |
Free-fall detection |
Supply voltage range: 2.0 V to 3.6 V |
I/O voltage range: 1.7 V to VS |
SPI (3- and 4-wire) and I2C digital interfaces |
Flexible interrupt modes mappable to either interrupt pin |
Measurement ranges selectable via serial command |
Bandwidth selectable via serial command |
Wide temperature range (−40°C to +85°C) |
10,000 g shock survival |
Pb free/RoHS compliant |
Small and thin: 3 mm × 5 mm × 1 mm LGA packageADXL345-EP supports defense and aerospace applications (AQEC standard) |
Download ADXL345-EP data sheet (pdf) |
Extended industrial temperature range: (−55°C to +105°C) |
Controlled manufacturing baseline |
One assembly/test site |
One fabrication site |
Enhanced product change notification |
Qualification data available on request |
V62/12657 DSCC Drawing Number |
EB: Stamp Evaluation Board of | Analog Devices |
Eval Board, 3 Axis Accelerometer | Newark Electronics |
EVAL BOARD, 3 AXIS ACCELEROMETER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADXL345Z?
Additional datasheets, footprints and schematics for EVAL-ADXL345Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL345Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL345Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL345Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL345Z fall under?
The EVAL-ADXL345Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL345Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL345Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL345Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL345Z have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADXL345Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL345Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL345Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL345Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.