Status: | Production |
---|---|
Series: | ADXL344 |
RoHS: | Compliant |
Multipurpose accelerometer with 10- to 13-bit resolution for use in a wide variety of applications |
Digital output accessible via SPI (3- and 4-wire) and I2C |
Built-in motion detection features make tap, double-tap, activity, inactivity, orientation, and free-fall detection trivial user-adjustable thresholds interrupts independently mappable to two interrupt pins |
Low power operation down to 23 μA and embedded FIFO for reducing overall system power |
Wide supply and I/O voltage range: 1.7 V to 2.75 V |
Wide operating temperature range |
(−40°C to +85°C) |
10,000 g shock survival |
Small, thin Pb free, RoHS compliant |
3 mm × 3 mm × 0.95 mm LGA package |
EB: Stamp Evaluation Board of | Analog Devices |
Eval Board, 3 Axis Accelerometer | Newark Electronics |
EVAL BOARD, 3 AXIS ACCELEROMETER | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADXL344Z?
Additional datasheets, footprints and schematics for EVAL-ADXL344Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL344Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL344Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL344Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL344Z fall under?
The EVAL-ADXL344Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL344Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL344Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL344Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL344Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADXL344Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL344Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL344Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL344Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.