Status: | Production |
---|---|
Series: | ADXL343 |
RoHS: | Compliant |
Multipurpose accelerometer with 10- to 13-bit resolution for use in a wide variety of applications |
Digital output accessible via SPI (3- and 4-wire) and I2C |
Built-in motion detection features make tap, double-tap, activity, inactivity, and free-fall detection trivial |
User-adjustable thresholds |
Interrupts independently mappable to two interrupt pins |
Low power operation down to 23 μA and embedded FIFO for reducing overall system power |
Wide supply voltage range: 2.0 V to 3.6 V |
I/O voltage 1.7 V to VS |
Wide operating temperature range (−40°C to +85°C) |
10,000 g shock survival |
Small, thin, Pb free, RoHS compliant 3 mm × 5 mm × 1 mm LGA package |
Eval Board, 3 Axis Accelerometer | Newark Electronics |
EVAL BOARD, 3 AXIS ACCELEROMETER | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADXL343Z?
Additional datasheets, footprints and schematics for EVAL-ADXL343Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL343Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL343Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL343Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL343Z fall under?
The EVAL-ADXL343Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL343Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL343Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL343Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL343Z have stock available?
Authorised distributors including Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-ADXL343Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL343Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL343Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL343Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.