Status: | Production |
---|---|
Series: | ADXL335 |
RoHS: | Compliant |
Small, low-profile package |
4 mm × 4 mm × 1.45 mm LFCSP |
Low power - 350 μA (typical) |
Single-supply operation |
1.8 V to 3.6 V3-axis sensing |
10,000 g shock survival |
Excellent temperature stability |
BW adjustment with a single capacitor per axis |
RoHS/WEEE lead-free compliant |
EB Analog Output Three-Axis Ac | Analog Devices |
EVALUATION KIT, 3-AXIS ACCELEROMETER | Farnell |
Evaluation Kit, 3-Axis Accelerometer | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADXL335Z?
Additional datasheets, footprints and schematics for EVAL-ADXL335Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADXL335Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADXL335Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADXL335Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADXL335Z fall under?
The EVAL-ADXL335Z is listed under Accelerometers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADXL335Z when available in the Accelerometers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADXL335Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADXL335Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADXL335Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for EVAL-ADXL335Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADXL335Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADXL335Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADXL335Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.