EVAL-ADV7282MEBZ Video Decoders by Analog Devices

Status: Production
Series: ADV7282
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADV7282 / ADV7282-M are versatile one-chip, multiformat video decoders. The ADV7282 / ADV7282-M automatically detects standard analog baseband video signals compatible with worldwide NTSC, PAL, and SECAM standards in the form of composite, S-Video, and component video.The ADV7282 converts the analog video signals into a YCrCb 4:2:2 video data stream that is compatible with the 8-bit ITU-R BT.656 interface standard.The ADV7282-M converts the analog video signals into an 8-bit YCrCb 4:2:2 video data stream that is output over a mobile industry processor interface (MIPI®) CSI-2 interface.The analog video inputs of the ADV7282/ADV7282-M accept single-ended, pseudo differential, and fully differential signals. The ADV7282 / ADV7282-M contain a deinterlacer (I2P converter) and short to battery detection capability with two STB diagnostic pins. The ADV7282 provides four analog inputs. The ADV7282-M provides six analog inputs and three general-purpose outputs.The ADV7282 / ADV7282-M are programmed via a 2-wire, serial bidirectional port (I2C compatible) and is fabricated in a 1.8 V CMOS process. The LFCSP package option makes the decoder ideal for space-constrained portable

Prices starting from US$182.00


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$182.72
9
Buy Now
Logo for Chip One Stop Chip One Stop US$182.00
5
Buy Now
View Full Pricing & Stock Comparison

Features

Worldwide NTSC/PAL/SECAM color demodulation support
One 10-bit analog-to-digital converter (ADC), 4× oversampling per channel for CVBS, Y/C, and YPrPb modes
ADV7282: 4 analog video input channels with on-chip antialiasing filter
ADV7282-M: 6 analog video input channels with on-chip antialiasing filter
Video input support for CVBS (composite), Y/C (S-Video), and YPrPb (component)
Fully differential, pseudo differential, and single-ended CVBS video input support
NTSC/PAL/SECAM autodetection
Up to 4 V common-mode input range solution
Excellent common-mode noise rejection capabilities
5-line adaptive 2D comb filter and CTI/DNR video enhancement
Adaptive Digital Line Length Tracking (ADLLT), signal processing, and enhanced FIFO management provide mini-time base correction (TBC) functionality
See data sheet for additional features

Alternative Descriptions

EVALUATION BOARD CSI MIPI OUTP | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADV7282MEBZ?

Additional datasheets, footprints and schematics for EVAL-ADV7282MEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADV7282MEBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADV7282MEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADV7282MEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADV7282MEBZ fall under?

The EVAL-ADV7282MEBZ is listed under Video Decoders.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADV7282MEBZ when available in the Video Decoders range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADV7282MEBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADV7282MEBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADV7282MEBZ have stock available?

Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-ADV7282MEBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADV7282MEBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADV7282MEBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADV7282MEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay