Status: | Unknown |
---|---|
Series: | EVAL-ADUSB2 Series |
RoHS: | Unknown |
Kit Application Type | Interface |
---|---|
Application Sub Type | USB to Serial Communication Interface |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | - |
Product Range | EVAL-ADUSB2 Series |
Kit Contents | Board |
SVHC | No SVHC (07-Jul-2017) |
Features | USB to I2C/SPI Conversion It is Compatible with 1.8V & 3.3V Target Devices & Allows for SigmaStudio |
1SB to SPI/12C Converter #usb# | Analog Devices |
Usb Interface Board, Sigma Dsp Processor | Newark Electronics |
USB INTERFACE BOARD, SIGMA DSP PROCESSOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUSB2EBZ?
Additional datasheets, footprints and schematics for EVAL-ADUSB2EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUSB2EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUSB2EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUSB2EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUSB2EBZ fall under?
The EVAL-ADUSB2EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUSB2EBZ when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUSB2EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUSB2EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADUSB2EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADUSB2EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUSB2EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUSB2EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUSB2EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.