Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$70.62
Kit Application Type | Interface |
---|---|
Application Sub Type | Isolator |
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADuM4160 |
Product Range | - |
Kit Contents | Evaluation Board ADUM4160 |
SVHC | No SVHC (07-Jul-2017) |
Core Architecture | Interface |
Core Sub-Architecture | USB Port Isolator |
Features | Support Low and Full Speed Communications Enumeration Control External ESD Protection |
Kit Features | Support Low and Full Speed Communications Enumeration Control External ESD Protection |
Type | USB Isolator |
EVALUATION BOARD DIGITAL ISOLA | Analog Devices |
Evaluation Board, Usb Port Isolator | Newark Electronics |
EVALUATION BOARD, USB PORT ISOLATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUM4160EBZ?
Additional datasheets, footprints and schematics for EVAL-ADUM4160EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM4160EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUM4160EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM4160EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUM4160EBZ fall under?
The EVAL-ADUM4160EBZ is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > Interface / Communications Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUM4160EBZ when available in the Interface / Communications Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM4160EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUM4160EBZ RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADUM4160EBZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADUM4160EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUM4160EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUM4160EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUM4160EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.