EVAL-ADUM4070EBZ isoPower by Analog Devices

Status: Production
Series: ADUM4070
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuM4070 is a regulated DC/DC isolated power supply controller with an internal MOSFET driver. The DC/DC controller has an internal isolated PWM feedback from the secondary side based on the iCoupler® chip scale transformer technology and complete loop compensation. This eliminates the need to use an optocoupler for feedback and compensates the loop for stability.The ADuM4070 isolator provides a more stable output voltage and higher efficiency compared to unregulated isolated DC/DC jpower supplies. The fully integrated feedback and loop compensation in a wide-body SOIC package provide a smaller form factor and 8.3 mm creepage distance solution. The regulated feedback provides a relatively flat efficiency curve over the full output power range. The ADuM3070 enables a DC/DC converter with a 3.3 V to 24 V isolated output voltage range from either a 5.0 V or a 3.3 V input voltage, with an output power of up to 2.5 W.

Where to Buy

Prices starting from US$79.45

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$79.45
8
in stock
Buy Now

Alternative Descriptions

EVALUATION BOARD DIGITAL ISOLA | Analog Devices


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADUM4070EBZ?

Additional datasheets, footprints and schematics for EVAL-ADUM4070EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM4070EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADUM4070EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM4070EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADUM4070EBZ fall under?

The EVAL-ADUM4070EBZ is listed under isoPower.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADUM4070EBZ when available in the isoPower range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM4070EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADUM4070EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADUM4070EBZ have stock available?

Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADUM4070EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADUM4070EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADUM4070EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADUM4070EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay