Status: | Production |
---|---|
Series: | ADUM3190 |
RoHS: | Compliant |
Stability in isolated feedback applications |
0.5% initial accuracy |
1% accuracy over the full temperature range |
Compatible with Type II or Type III compensation networks |
Reference voltage: 1.225 V |
Compatible with DOSA |
Low power operation: <7 mA total |
Wide voltage supply range |
VDD1: 3 V to 20 V |
VDD2: 3 V to 20 V |
Bandwidth: 400 kHz |
Isolation voltage: 2.5 kV rms |
Safety and regulatory approvals |
UL recognition: 2500 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 VIORM = 565 V peak |
Wide temperature range |
−40°C to +125°C ambient operation |
150°C maximum junction temperature |
Qualified for automotive applications |
Evaluation Board, Isolation Amplifier | Newark Electronics |
EVALUATION BOARD, ISOLATION AMPLIFIER | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADUM3190EBZ?
Additional datasheets, footprints and schematics for EVAL-ADUM3190EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUM3190EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUM3190EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUM3190EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUM3190EBZ fall under?
The EVAL-ADUM3190EBZ is listed under Isolation Amplifiers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUM3190EBZ when available in the Isolation Amplifiers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUM3190EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUM3190EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUM3190EBZ have stock available?
Authorised distributors including Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADUM3190EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUM3190EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUM3190EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUM3190EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.