Status: | Production |
---|---|
Series: | ADUCM360 |
RoHS: | Compliant |
Prices starting from US$124.00
Analog input/output |
Dual (24-bit) ADCs |
6 differential or 12 single-ended input channels |
Programmable Gain Amplifiers (PGA) (1-128) for each ADC |
Flexible input MUX for input channel selection to both ADCs |
Buffers for external reference connection |
Programmable sensor excitation current sources |
On-chip precision voltage reference |
Single 12-bit voltage output DAC |
NPN mode for 4 mA to 20 mA loop applications |
Microcontroller |
ARM Cortex-M3 32-bit processor |
Serial wire download and debug |
Internal watch crystal for wakeup timer |
16 MHz oscillator with 8-way programmable divider |
Memory |
128 kB Flash/EE Memory, 8k Bytes SRAM |
In-circuit debug/download via Serial Wire and UART |
Power |
Operates directly from a 3.0V battery |
Power consumption |
MCU Active Mode: Core consumes 290μA / MHz |
Active Mode: 1.0mA (All peripherals active), core operating at 500KHz |
Supply Range: 1.8V to 3.6V (max) |
Power down mode: 4μA (WU Timer Active) |
On-chip peripheral |
UART, I2C and 2 x SPI serial I/O |
16-bit PWM controller |
19-pin multifunction GPIO Port |
See data sheet for additional features |
Package and temperature range |
48-lead LFCSP (7mm x 7mm) package –40°C to 125°C |
Development tools |
Low cost QuickStart Development System |
Third-party compiler and emulator tool support |
Multiple functional safety features for improved diagnostics |
EVALUATION BOARD | Analog Devices |
EVALUATION BOARD, ADC, ARM CORTEX-M3 MCU | Farnell |
Evaluation Board, Adc, Arm Cortex-M3 Mcu | Newark Electronics |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUCM360QSPZ?
Additional datasheets, footprints and schematics for EVAL-ADUCM360QSPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUCM360QSPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUCM360QSPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUCM360QSPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUCM360QSPZ fall under?
The EVAL-ADUCM360QSPZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUCM360QSPZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUCM360QSPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUCM360QSPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUCM360QSPZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for EVAL-ADUCM360QSPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUCM360QSPZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUCM360QSPZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUCM360QSPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.