Status: | Production |
---|---|
Series: | ADUCM310 |
RoHS: | Compliant |
Analog input/output |
22-channel, 14-bit, 800 kSPS analog-to-digital converter (ADC) |
10 external channels |
1 on-chip die temperature monitor |
6 current output digital-to-analog converter (IDAC) monitor channels |
3 power monitor channels |
2 buffered reference output channels |
Fully differential and single-ended modes |
0 V to 2.5 V analog input range |
6 low noise, 12-/14-bit IDAC outputs |
1× 250 mA, 1× 200 mA, 2× 100 mA, and 2× 20 mA |
Semiconductor optical amplifier (SOA) IDAC pull-down to −3.0 V for fast current sink |
Eight 12-bit voltage output DACs (VDACs) |
Channel 0 and Channel 1: 0 V to 3 V, 75 Ω load |
Channel 2 and Channel 3: −5 V to 0 V, 500 Ω load |
Channel 4 and Channel 5: 0 V to 3 V, 300 Ω load |
Channel 6: 0 V to 5 V, 500 Ω load |
Channel 7: 0 V to 5 V, 100 Ω load |
2.5 V, on-chip voltage reference |
2 buffered 2.5 V outputs |
Microcontroller |
ARM Cortex-M3 processor, 32-bit RISC architecture |
Serial wire port supports code download and debugging |
Clocking options |
Trimmed on-chip oscillator (±3%) |
80 MHz phase-locked loop (PLL) |
External 16 MHz crystal option |
External clock source |
Memory |
2× 128 kB Flash/EE memories, 32 kB SRAM |
In-circuit download, SW-DP-based debugging |
Software triggered in-circuit reprogrammability |
On-chip peripherals |
UART, 2× I2C and 2× SPI serial input/output |
28-pin general-purpose input/output (GPIO) port |
3 general-purpose timers |
Wake-up (W/U) timer |
Watchdog timer (WDT) |
32-element programmable logic array (PLA) |
Vectored interrupt controller |
Interrupt on edge or level external pin inputs |
9× external interrupts |
Power |
Multiple supplies |
5 V for VDAC6 and VDAC7 |
3.3 V for digital and analog inputs/outputs |
1.8 V to 2.7 V for IDACs |
−5 V supply for IDAC3 and VDAC2/VDAC3 |
Package and temperature range |
6 mm × 6 mm, 112-ball CSP_BGA package |
Fully specified for −40°C to +85°C ambient operation |
Tools |
QuickStart™ development system |
Full third party support |
Quick Start Plus Kit | Analog Devices |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADUCM310QSPZ?
Additional datasheets, footprints and schematics for EVAL-ADUCM310QSPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUCM310QSPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADUCM310QSPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUCM310QSPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADUCM310QSPZ fall under?
The EVAL-ADUCM310QSPZ is listed under Precision Microcontrollers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADUCM310QSPZ when available in the Precision Microcontrollers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUCM310QSPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADUCM310QSPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADUCM310QSPZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADUCM310QSPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADUCM310QSPZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADUCM310QSPZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADUCM310QSPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.