EVAL-ADUC7060QSPZ ARM7 Core Products by Analog Devices

Status: Production
Series: ADUC7060
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADuC7060/ADuC7061 are fully integrated, 8 kSPS, 24-bit data acquisition systems incorporating high performance multi-channel sigma-delta (Σ-Δ) analog-to-digital converters (ADCs), 16-bit/ 32-bit ARM7TDMI® MCU, and Flash/EE memory on a single chip.The ADCs consists of a 5-channel primary ADC and up to an 8-channel auxiliary ADC. The ADCs operate in single-ended or differential input modes. A single channel buffered voltage output DAC is available on-chip. The DAC output range is programmable to one of two voltage ranges.The devices operate from an on-chip oscillator and a PLL gene-rating an internal high frequency clock up to 10.24 MHz. The microcontroller core is an ARM7TDMI, 16-bit/32-bit RISC machine offering up to 10 MIPS peak performance. 4 kB of SRAM and 32 kB of nonvolatile Flash/EE memory are provided on-chip. The ARM7TDMI core views all memory and registers as a single linear array.The ADuC7060/ADuC7061 contain four timers. Timer 1 is wake-up timer with the ability to bring the part out of power saving mode. Timer 2 may be configured as a watchdog timer. A 16-bit PWM with six output channels is also provided.The ADuC7060/ADuC7061 contain an advanced interrupt controller. The vectored interrupt controller (VIC) allows every interrupt to be assigned a priority level. It also supports nested interrupts to a maximum level of eight per IRQ and FIQ. When IRQ and FIQ interrupt sources are combined, a total of 16 nested interrupt levels are supported. On-chip factory firmware supports in-circuit serial download via the UART serial interface ports and nonintrusive emulation via the JTAG interface.The parts operate from 2.375 V to 2.625 V over an industrial temperature range of −40°C to +125°C.

Where to Buy

Prices starting from US$173.48

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$180.71
37
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$173.48
-
Buy Now

Features

Analog input/output - See data sheet for additional information.
Microcontroller
ARM7TDMI core, 16-/32-bit RISC architecture
JTAG port supports code download and debug
Multiple clocking options
Memory
32 kB (16 kB × 16) Flash/EE memory
4 kB (1 kB × 32) SRAM
Tools
In-circuit download, JTAG based debug
Low cost, QuickStart development system
Communications interfaces
SPI interface (5 Mbps)
4-byte Rx and Tx FIFOs
UART serial I/O and I2C (master/slave)
See Data Sheet for Additional Information

Alternative Descriptions

Quick Start Development System | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADUC7060QSPZ?

Additional datasheets, footprints and schematics for EVAL-ADUC7060QSPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADUC7060QSPZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADUC7060QSPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADUC7060QSPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADUC7060QSPZ fall under?

The EVAL-ADUC7060QSPZ is listed under ARM7 Core Products.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADUC7060QSPZ when available in the ARM7 Core Products range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADUC7060QSPZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADUC7060QSPZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADUC7060QSPZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADUC7060QSPZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADUC7060QSPZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADUC7060QSPZ?

You can fill out our help required form which you can use to request a quote for EVAL-ADUC7060QSPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay