EVAL-ADPD105Z-GEN Optical AFEs by Analog Devices

Status: Production
Series: ADPD105
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The ADPD105/ADPD106/ADPD107 are highly efficient,photometric front ends, each with an integrated 14-bit analog-to-digitalconverter (ADC) and a 20-bit burst accumulator thatworks with flexible light emitting diode (LED) drivers. Theaccumulator is designed to stimulate an LED and measurethe corresponding optical return signal. The data output andfunctional configuration occur over a 1.8 V I2C interface on theADPD105 or SPI on the ADPD106 and ADPD107. The controlcircuitry includes flexible LED signaling and synchronousdetection.The analog front end (AFE) features best-in-class rejection of signaloffset and corruption due to modulated interference commonlycaused by ambient light.Couple the ADPD105/ADPD106/ADPD107 with a lowcapacitance photodiode of <100 pF for optimal performance.The ADPD105/ADPD106/ADPD107 can be used with any LED.The ADPD105 is available in a 2.46 mm × 1.4 mm WLCSP and a4 mm × 4 mm LFCSP. The SPI only versions, ADPD106 andADPD107, are available in a 2.46 mm × 1.4 mm WLCSP.
Distributor Stock
Logo for Analog Devices
Analog Devices
-
56
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
-
-
Buy Now

Features

Multifunction photometric front end
Fully integrated AFE, ADC, LED drivers, and timing core
Enables best-in-class ambient light rejection capability without the need for photodiode optical filters
Three 370 mA LED drivers
Flexible, multiple, short LED pulses per optical sample
20-bit burst accumulator enabling 20 bits per sample period
On-board sample to sample accumulator, enabling up to 27 bits per data read
Low power operation
SPI, I2C interface, and 1.8 V analog/digital core
Flexible sampling frequency ranging from 0.122 Hz to 3820 Hz
FIFO data operation

Alternative Descriptions

ADPD105 open market generic ev | Analog Devices
MULTI-FUNCTION IC EVALUATION KIT | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADPD105Z-GEN?

Additional datasheets, footprints and schematics for EVAL-ADPD105Z-GEN are listed on our Part Details page. You can also find images and similar parts to EVAL-ADPD105Z-GEN on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADPD105Z-GEN on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADPD105Z-GEN price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADPD105Z-GEN fall under?

The EVAL-ADPD105Z-GEN is listed under Optical AFEs.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADPD105Z-GEN when available in the Optical AFEs range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADPD105Z-GEN you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADPD105Z-GEN RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADPD105Z-GEN have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADPD105Z-GEN.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADPD105Z-GEN often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADPD105Z-GEN?

You can fill out our help required form which you can use to request a quote for EVAL-ADPD105Z-GEN from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay