Status: | Production |
---|---|
Series: | ADN4697E |
RoHS: | Compliant |
Prices starting from US$90.28
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$90.28
|
-
|
Buy Now |
Multipoint LVDS transceivers (low voltage differential signaling driver and receiver pairs) |
Switching rate: 200 Mbps (100 MHz) |
Supported bus loads: 30 Ω to 55 Ω |
Type 2 receiver type: threshold offset of 100 mV for open-circuit and bus-idle fail-safe |
Conforms to TIA/EIA-899 standard for M-LVDS |
Glitch free power-up/power-down on M-LVDS bus |
Controlled transition times on driver output |
Common-mode range: −1 V to +3.4 V, allowing communication with 2 V of ground noise |
Driver outputs high-Z when disabled or powered off |
See data sheet for additional features |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADN469XEFDEBZ?
Additional datasheets, footprints and schematics for EVAL-ADN469XEFDEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADN469XEFDEBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADN469XEFDEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADN469XEFDEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADN469XEFDEBZ fall under?
The EVAL-ADN469XEFDEBZ is listed under M-LVDS (Multi-Point Low Voltage Differential Signaling).
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADN469XEFDEBZ when available in the M-LVDS (Multi-Point Low Voltage Differential Signaling) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADN469XEFDEBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADN469XEFDEBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADN469XEFDEBZ have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-ADN469XEFDEBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADN469XEFDEBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADN469XEFDEBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADN469XEFDEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.