Status: | Production |
---|---|
Series: | ADN4652 |
RoHS: | Compliant |
Prices starting from US$104.00
Distributor | Stock | ||
---|---|---|---|
Richardson RFPD
from US$104.00
|
-
|
Buy Now |
5 kV rms/3.75 kV rms LVDS isolator |
Complies with TIA/EIA-644-A LVDS standard |
Multiple dual-channel configurations |
Up to 600 Mbps switching with low jitter |
4.5 ns maximum propagation delay |
151 ps maximum peak-to-peak total jitter at 600 Mbps |
100 ps maximum pulse skew |
600 ps maximum part to part skew |
2.5 V or 3.3 V supplies |
−75 dBc power supply ripple rejection and glitch immunity |
±8 kV IEC 61000-4-2 ESD protection across isolation barrier |
High common-mode transient immunity: >25 kV/μs |
Passes EN55022 Class B radiated emissions limits with 600 Mbps PRBS |
Safety and regulatory approvals (20-lead SOIC package) |
UL: 5000 V rms for 1 minute per UL 1577 |
CSA Component Acceptance Notice 5A |
VDE certificate of conformity |
DIN V VDE V 0884-10 (VDE V 0884-10):2006-12 |
VIORM = 424 V peak |
Fail-safe output high for open, short, and terminated input conditions |
Operating temperature range: −40°C to +125°C |
Choice of package and isolation options |
3.75 kV rms in highly integrated 20-lead SSOP |
5 kV rms in 20-lead SOIC with 7.8 mm creepage/clearance |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADN4652EB1Z?
Additional datasheets, footprints and schematics for EVAL-ADN4652EB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADN4652EB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADN4652EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADN4652EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADN4652EB1Z fall under?
The EVAL-ADN4652EB1Z is listed under Isolated LVDS.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADN4652EB1Z when available in the Isolated LVDS range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADN4652EB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADN4652EB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADN4652EB1Z have stock available?
Authorised distributors including Richardson RFPD have stock available or on a lead time for EVAL-ADN4652EB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADN4652EB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADN4652EB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADN4652EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.