Status: | Production |
---|---|
Series: | ADM3260 |
RoHS: | Compliant |
Prices starting from US$110.35
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$110.35
|
71
in stock
|
Buy Now |
isoPower integrated, isolated dc-to-dc converter |
Regulated 3.15 V to 5.25 V output |
Up to 150 mW output power |
High common-mode transient immunity: >25 kV/μs |
iCoupler integrated I2C digital isolator |
Bidirectional I2C communication |
3.0 V to 5.5 V supply/logic levels |
Open-drain interfaces |
Suitable for hot swap applications |
30 mA current sink capability |
1000 kHz maximum frequency |
20-lead SSOP package with 5.3 mm creepage |
High temperature operation: 105°C |
See data sheet for additional features |
EVALUATION BOARD I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADM3260EBZ?
Additional datasheets, footprints and schematics for EVAL-ADM3260EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM3260EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM3260EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM3260EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM3260EBZ fall under?
The EVAL-ADM3260EBZ is listed under I2C Isolators.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM3260EBZ when available in the I2C Isolators range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM3260EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM3260EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADM3260EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADM3260EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM3260EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM3260EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADM3260EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.