Status: | Production |
---|---|
Series: | ADM3252E |
RoHS: | Compliant |
2.5 kV fully isolated (power and data) RS-232 transceiver |
isoPower integrated, isolated dc-to-dc converter |
Operational from single 3.3 V or 5 V supply |
460 kbps data rate |
2 × Tx and 2 × Rx channels |
ESD protection on RINx and TOUTx pins |
Contact discharge: ±8 kV |
Air gap discharge: ±15 kV |
0.1 μF charge pump capacitors |
High common-mode transient immunity: >25 kV/μs |
Operating temperature range: −40°C to +85°C |
44-ball chip scale package ball grid array (CSP_BGA) |
Meets EIA/TIA-232E specifications |
See data sheet for additional features |
EVALUATION BOARD I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADM3252EEBZ?
Additional datasheets, footprints and schematics for EVAL-ADM3252EEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM3252EEBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM3252EEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM3252EEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM3252EEBZ fall under?
The EVAL-ADM3252EEBZ is listed under Isolated RS-232.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM3252EEBZ when available in the Isolated RS-232 range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM3252EEBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM3252EEBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADM3252EEBZ have stock available?
Authorised distributors including Analog Devices and Chip One Stop have stock available or on a lead time for EVAL-ADM3252EEBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM3252EEBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM3252EEBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADM3252EEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.