Status: | Production |
---|---|
Series: | ADM1062 |
RoHS: | Compliant |
No distributors results available
Complete supervisory and sequencing solution for up to 10 supplies |
10 supply fault detectors enable supervision of supplies to: |
<0.5% accuracy at all voltages at 25°C |
<1.0 % accuracy across all voltages and temperatures |
5 selectable input attenuators allow supervision of: |
Supplies up to 14.4 V on VH |
Supplies up to 6 V on VP1 to VP4 (VPn) |
10 programmable output drivers (PDO1 to PDO10): |
Open collector with external pull-up |
Push/pull output, driven to VDDCAP or VPx |
Open collector with weak pull-up to VDDCAP or VPx |
Internally charge-pumped high drive for use with external N-FET (PDO1 to PDO6 only) |
Sequencing engine (SE) implements state machine control of PDO outputs |
State changes conditional on input events |
Enables complex control of boards |
Power-up and power-down sequence control |
Fault event handling |
Interrupt generation on warnings |
Watchdog function can be integrated in SE |
Program software control of sequencing |
through SMBus |
5 dual-function inputs, VX1 to VX5 (VXn) |
High impedance input to supply fault detector with thresholds between 0.573 V and 1.375 V |
General-purpose logic input |
Complete voltage margining solution for 6 voltage rails |
6 voltage output, 8-bit DACs (0.300 V to 1.551 V) allow voltage adjustment via dc-to-dc converter trim/feedback node |
12-bit ADC for readback of all supervised voltages |
Internal and external temperature sensors |
Reference input (REFIN) has 2 input options |
Driven directly from 2.048 V (±0.25%) REFOUT pin |
More accurate external reference for improved ADC performance |
Device powered by the highest of VPx, VH for improved redundancy |
User EEPROM: 256 bytes |
Industry-standard 2-wire bus interface (SMBus) |
Guaranteed PDO low with VH, VPx = 1.2 V |
Available in 40-lead, 6 mm × 6 mm LFCSP and 48-lead, 7 mm × 7 mm TQFP packages |
Where can I find additional details, specifications and documents for a EVAL-ADM1062TQEBZ?
Additional datasheets, footprints and schematics for EVAL-ADM1062TQEBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADM1062TQEBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADM1062TQEBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADM1062TQEBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADM1062TQEBZ fall under?
The EVAL-ADM1062TQEBZ is listed under Digital Sequencers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADM1062TQEBZ when available in the Digital Sequencers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADM1062TQEBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADM1062TQEBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADM1062TQEBZ have stock available?
There is no stock from authorised distributors for EVAL-ADM1062TQEBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADM1062TQEBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADM1062TQEBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADM1062TQEBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.