Status: | Unknown |
---|---|
Series: | - |
RoHS: | Unknown |
Prices starting from US$53.67
Kit Application Type | Wireless Connectivity |
---|---|
Silicon Manufacturer | Analog Devices |
Silicon Core Number | ADICUP3029 |
Application Sub Type | Internet of Things (IoT) |
Kit Contents | Eval Board ADICUP3029 Micro USB Cable |
Product Range | - |
SVHC | No SVHC (07-Jul-2017) |
Arduino based Wireless Develop | Analog Devices |
Eval Board, Power Amplifier | Newark Electronics |
EVAL BOARD, POWER AMPLIFIER | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADICUP3029?
Additional datasheets, footprints and schematics for EVAL-ADICUP3029 are listed on our Part Details page. You can also find images and similar parts to EVAL-ADICUP3029 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADICUP3029 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADICUP3029 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADICUP3029 fall under?
The EVAL-ADICUP3029 is listed under Education Maker & Hobbyist Electronics > Development Boards & Evaluation Kits > RF / Wireless Development Kits.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADICUP3029 when available in the RF / Wireless Development Kits range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADICUP3029 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADICUP3029 RoHS compliant?
This part has not been flagged as RoHS Compliant.
Which authorised distributors for EVAL-ADICUP3029 have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-ADICUP3029.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADICUP3029 often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADICUP3029?
You can fill out our help required form which you can use to request a quote for EVAL-ADICUP3029 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.