Status: | Production |
---|---|
Series: | ADGS1412 |
RoHS: | Compliant |
SPI interface with error detection |
Includes CRC, invalid read/write address, and SCLK count error detection |
Supports burst mode and daisy-chain mode |
Industry-standard SPI Mode 0 and Mode 3 interface compatible |
Guaranteed break-before-make switching allowing external wiring of switches to deliver multiplexer configurations |
1.5 Ω typical on resistance at 25°C |
0.3 Ω typical on resistance flatness at 25°C |
0.1 Ω typical on resistance match between channels at 25°C |
VSS to VDD analog signal range |
Fully specified at ±15 V, ±5 V, and +12 V |
1.8 V logic compatibility with 2.7 V ≤ VL ≤ 3.3 V |
24-lead LFCSP |
Evaluation board | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADGS1412SDZ?
Additional datasheets, footprints and schematics for EVAL-ADGS1412SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADGS1412SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADGS1412SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADGS1412SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADGS1412SDZ fall under?
The EVAL-ADGS1412SDZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADGS1412SDZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADGS1412SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADGS1412SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADGS1412SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop and Richardson RFPD have stock available or on a lead time for EVAL-ADGS1412SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADGS1412SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADGS1412SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADGS1412SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.