Status: | Production |
---|---|
Series: | ADG4612 |
RoHS: | Compliant |
Prices starting from US$156.03
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$156.03
|
52
in stock
|
Buy Now |
Power Off Protection |
Switch guaranteed OFF with no power supplies present Inputs are high impedance with no power |
Switch turns OFF if input > VDD + VT |
Over-voltage protection up to +16V |
PSS Robust |
Negative Signal Capability passes signals down to -5.5V |
6.1Ω Max On Resistance |
1.4Ω On Resistance Flatness |
±3V to ±5.5V dual supply |
3V to 12 V single supply |
3 V logic-compatible inputs |
Rail-to-rail operation |
16-lead TSSOP and 16 lead 3mm x 3mm LFCSP |
EVALUATION BOARD | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADG4612EBZ?
Additional datasheets, footprints and schematics for EVAL-ADG4612EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG4612EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADG4612EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG4612EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADG4612EBZ fall under?
The EVAL-ADG4612EBZ is listed under Dual-Supply Analog Switches and Multiplexers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADG4612EBZ when available in the Dual-Supply Analog Switches and Multiplexers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG4612EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADG4612EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADG4612EBZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADG4612EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADG4612EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADG4612EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADG4612EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.