Status: | Production |
---|---|
Series: | ADG2128 |
RoHS: | Compliant |
I2C compatible interface |
3.4 MHz high speed I2C option |
32-lead LFCSP_VQ |
(5 mm × 5 mm) |
Double-buffered input logic |
Simultaneous update of multiple switches |
Up to 300 MHz bandwidth |
Fully specified at dual ±5 V/single +12 V operation |
On resistance 35 Ω maximum |
Low quiescent current < 20 μA |
Qualified for automotive applications |
evaluation board i.c. | Analog Devices |
Evaluation Kit, Analog Switch Array | Newark Electronics |
EVALUATION KIT, ANALOG SWITCH ARRAY | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADG2128EBZ?
Additional datasheets, footprints and schematics for EVAL-ADG2128EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADG2128EBZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADG2128EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADG2128EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADG2128EBZ fall under?
The EVAL-ADG2128EBZ is listed under Unbuffered Analog Crosspoint Array.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADG2128EBZ when available in the Unbuffered Analog Crosspoint Array range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADG2128EBZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADG2128EBZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADG2128EBZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADG2128EBZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADG2128EBZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADG2128EBZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADG2128EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.