Status: | Contact ADI |
---|---|
Series: | ADF7022 |
RoHS: | Compliant |
No distributors results available
Very low power, high performance, low IF transceiver |
Fully integrated io-homecontrol®-compliant protocol |
Autonomous packet handling without intervention of host microprocessor thus significantly increasing battery life |
1-way and 2-way communication supported |
Automatic wake-up timer |
32-bit hardware timer, 16-bit firmware timer (48 bits total) |
Patented fast settling automatic frequency control (AFC) |
Digital RSSI |
Uses either |
External 32 kHz crystal |
Internal 32 kHz RC oscillator |
Fully integrated image rejection calibration (patent pending) |
Operating frequencies |
Channel 1: 868.25 MHz |
Channel 2: 868.95 MHz |
Channel 3: 869.85 MHz |
For more detailed Features, please see Data Sheet |
Where can I find additional details, specifications and documents for a EVAL-ADF7022DB1Z?
Additional datasheets, footprints and schematics for EVAL-ADF7022DB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF7022DB1Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF7022DB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF7022DB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF7022DB1Z fall under?
The EVAL-ADF7022DB1Z is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF7022DB1Z when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF7022DB1Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF7022DB1Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF7022DB1Z have stock available?
There is no stock from authorised distributors for EVAL-ADF7022DB1Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF7022DB1Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF7022DB1Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF7022DB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.