Status: | Contact ADI |
---|---|
Series: | ADF7021-V |
RoHS: | Compliant |
High performance, low power, narrow-band transceiver |
Enhanced performance ADF7021-N with external VCO |
Frequency bands using external VCO: 80 MHz to 960 MHz |
Improved adjacent channel power (ACP) and adjacent channel rejection (ACR) compared with the ADF7021-N |
Programmable IF filter bandwidths: |
9 kHz, 13.5 kHz, and 18.5 kHz |
Modulation schemes: 2FSK, 3FSK, 4FSK, MSK |
Spectral shaping: Gaussian and raised cosine filtering |
Data rates: 0.05 kbps to 24 kbps |
Power supply: 2.3 V to 3.6 V |
See data sheet for additional Features |
868 - 870MHz - EVALUATION BOAR | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADF7021-VDB2Z?
Additional datasheets, footprints and schematics for EVAL-ADF7021-VDB2Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF7021-VDB2Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF7021-VDB2Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF7021-VDB2Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF7021-VDB2Z fall under?
The EVAL-ADF7021-VDB2Z is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF7021-VDB2Z when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF7021-VDB2Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF7021-VDB2Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF7021-VDB2Z have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADF7021-VDB2Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF7021-VDB2Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF7021-VDB2Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADF7021-VDB2Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.