Status: | Production |
---|---|
Series: | ADF7020-1 |
RoHS: | Compliant |
Low power, low IF transceiver |
Frequency bands |
135 MHz to 650 MHz, direct output |
80 MHz to 325 MHz, divide-by-2 mode |
Data rates supported |
0.15 kbps to 200 kbps, FSK |
0.15 kbps to 64 kbps, ASK |
2.3 V to 3.6 V power supply |
Programmable output power |
−20 dBm to +13 dBm in 63 steps |
Receiver sensitivity |
−119 dBm at 1 kbps, FSK, 315 MHz |
−114 dBm at 9.6 kbps, FSK, 315 MHz |
−111.8 dBm at 9.6 kbps, ASK, 315 MHz |
Low power consumption |
17.6 mA in receive mode |
21 mA in transmit mode (10 dBm output) |
On-chip VCO and fractional-N PLL |
On-chip 7-bit ADC and temperature sensor |
Fully automatic frequency control loop (AFC) compensates for lower tolerance crystals |
Digital RSSI |
Integrated TRx switch |
Leakage current <1 µA in power-down mode |
ADF7021 Daughter Card, User De | Analog Devices |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADF7020-1DBZ5?
Additional datasheets, footprints and schematics for EVAL-ADF7020-1DBZ5 are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF7020-1DBZ5 on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADF7020-1DBZ5 on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF7020-1DBZ5 price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADF7020-1DBZ5 fall under?
The EVAL-ADF7020-1DBZ5 is listed under Low Power RF Transceivers.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADF7020-1DBZ5 when available in the Low Power RF Transceivers range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF7020-1DBZ5 you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADF7020-1DBZ5 RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADF7020-1DBZ5 have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-ADF7020-1DBZ5.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADF7020-1DBZ5 often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADF7020-1DBZ5?
You can fill out our help required form which you can use to request a quote for EVAL-ADF7020-1DBZ5 from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.