EVAL-ADF4350EB1Z Integer-N PLL by Analog Devices

Status: Production
Series: ADF4350
RoHS: Compliant
View Datasheet Manufacturer Site View Pricing & Stock

The ADF4350 allows implementation of fractional-N orinteger-N phase-locked loop (PLL) frequency synthesizersif used with an external loop filter and external referencefrequency.The ADF4350 has an integrated voltage controlled oscillator(VCO) with a fundamental output frequency ranging from2200 MHz to 4400 MHz. In addition, divide-by-1/2/4/8 or 16circuits allow the user to generate RF output frequencies as lowas 137.5 MHz. For

Prices starting from US$202.24


Distributor Starting From Stock
Logo for Analog Devices Analog Devices US$210.66
58
Buy Now
Logo for Chip One Stop Chip One Stop US$209.00
5
Buy Now
Logo for Farnell Farnell US$243.81
-
Buy Now
Logo for Newark Electronics Newark Electronics US$219.09
-
Buy Now
Logo for element14 element14 US$219.91
-
Buy Now
Logo for Richardson RFPD Richardson RFPD US$202.24
-
Buy Now
View Full Pricing & Stock Comparison

Features

Output frequency range: 137.5 MHz to 4400 MHz
Fractional-N synthesizer and integer-N synthesizer
Low phase noise VCO
Programmable divide-by-1/-2/-4/-8/-16 output
Typical rms jitter: <0.4 ps rms
Power supply: 3.0 V to 3.6 V
Logic compatibility: 1.8 V
Programmable dual-modulus prescaler of 4/5 or 8/9
Programmable output power level
RF output mute function
3-wire serial interface
Analog and digital lock detect
Switched bandwidth fast-lock mode
Cycle slip reduction

Alternative Descriptions

Evaluation Board | Analog Devices
EVAL BOARD, PLL FREQUENCY SYNTHESIZER | Farnell
Eval Board, Pll Frequency Synthesizer | Newark Electronics
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-ADF4350EB1Z?

Additional datasheets, footprints and schematics for EVAL-ADF4350EB1Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADF4350EB1Z on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-ADF4350EB1Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADF4350EB1Z price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-ADF4350EB1Z fall under?

The EVAL-ADF4350EB1Z is listed under Integer-N PLL.

Can I view similar or alternative parts?

You can view similar parts to EVAL-ADF4350EB1Z when available in the Integer-N PLL range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADF4350EB1Z you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-ADF4350EB1Z RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-ADF4350EB1Z have stock available?

Authorised distributors including Analog Devices, Chip One Stop, Farnell, Newark Electronics and element14 have stock available or on a lead time for EVAL-ADF4350EB1Z.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-ADF4350EB1Z often in real-time on the comparison pages.

What if I can't find stock of EVAL-ADF4350EB1Z?

You can fill out our help required form which you can use to request a quote for EVAL-ADF4350EB1Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay