Status: | Production |
---|---|
Series: | ADCMP607 |
RoHS: | Compliant |
Prices starting from US$65.11
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$65.11
|
43
in stock
|
Buy Now |
Fully specified rail to rail at VCCI = 2.5 V to 5.5 V |
Input common-mode voltage from −0.2 V to VCCI + 0.2 V |
CML-compatible output stage |
1.25 ns propagation delay |
50 mW at 2.5 V power supply |
Shutdown pin |
Single-pin control for programmable hysteresis and latch |
Power supply rejection > 60 dB |
−40°C to +125°C operation |
Rail t1 rail,sing chan, TTL/CM | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-ADCMP607BCPZ?
Additional datasheets, footprints and schematics for EVAL-ADCMP607BCPZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADCMP607BCPZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADCMP607BCPZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADCMP607BCPZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADCMP607BCPZ fall under?
The EVAL-ADCMP607BCPZ is listed under High Speed Comparators (<100ns Propagation Delay).
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADCMP607BCPZ when available in the High Speed Comparators (<100ns Propagation Delay) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADCMP607BCPZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADCMP607BCPZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADCMP607BCPZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-ADCMP607BCPZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADCMP607BCPZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADCMP607BCPZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADCMP607BCPZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.