Status: | Production |
---|---|
Series: | ADAU7002 |
RoHS: | Compliant |
64× decimation of a stereo pulse density modulation (PDM) bit stream to pulse code modulation (PCM) audio data |
Slave I2S or time division multiplexed (TDM) output interface |
Configurable TDM slots |
I/O supply operation: 1.62 V to 3.6 V |
64× output sample rate PDM clock |
64×/128×/192×/256×/384×/512× output sample rate BCLK |
Automatic BCLK ratio detection |
Output sample rate: 4 kHz to 96 kHz |
Automatic PDM CLK drive at 64× the sample rate |
Automatic power down with BCLK removal |
0.67 mA operating current at 48 kHz and 1.8 V IOVDD supply |
Shutdown current: <1 μA |
8-ball, 1.56 mm × 0.76 mm, 0.4 mm pitch WLCSP |
Power-on reset |
ADAU7002 EVALUATION BOARD | Analog Devices |
Evaluation Board, Sample Rate Converter | Newark Electronics |
EVALUATION BOARD, SAMPLE RATE CONVERTER | element14 |
Where can I find additional details, specifications and documents for a EVAL-ADAU7002Z?
Additional datasheets, footprints and schematics for EVAL-ADAU7002Z are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAU7002Z on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAU7002Z on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAU7002Z price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAU7002Z fall under?
The EVAL-ADAU7002Z is listed under Sample Rate Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAU7002Z when available in the Sample Rate Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAU7002Z you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAU7002Z RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADAU7002Z have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-ADAU7002Z.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAU7002Z often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAU7002Z?
You can fill out our help required form which you can use to request a quote for EVAL-ADAU7002Z from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.