Status: | Production |
---|---|
Series: | ADAU1701 |
RoHS: | Compliant |
28-/56-bit, 50 MIPS digital audio processor |
2 ADCs: SNR of 100 dB, THD + N of −83 dB |
4 DACs: SNR of 104 dB, THD + N of −90 dB |
Complete standalone operation |
Self-boot from serial EEPROM |
Auxiliary ADC with 4-input mux for analog control |
Fully programmable with SigmaStudio graphical tool |
GPIOs for digital controls and outputs |
28-bit × 28-bit multiplier with 56-bit accumulator for full double-precision processing |
Clock oscillator for generating a master clock from crystal |
PLL for generating master clock from 64 × fS, |
256 × fS, 384 × fS, or 512 × fS, clocks |
See data sheet for additional features |
Eval Bd SigmaDSPMultiChanAudio | Analog Devices |
Evaluation Board, Audio Dsp | Newark Electronics |
EVALUATION BOARD, AUDIO DSP | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-ADAU1701MINIZ?
Additional datasheets, footprints and schematics for EVAL-ADAU1701MINIZ are listed on our Part Details page. You can also find images and similar parts to EVAL-ADAU1701MINIZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-ADAU1701MINIZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-ADAU1701MINIZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-ADAU1701MINIZ fall under?
The EVAL-ADAU1701MINIZ is listed under SigmaDSP Audio Processors.
Can I view similar or alternative parts?
You can view similar parts to EVAL-ADAU1701MINIZ when available in the SigmaDSP Audio Processors range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-ADAU1701MINIZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-ADAU1701MINIZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-ADAU1701MINIZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, Chip One Stop, element14 and Farnell have stock available or on a lead time for EVAL-ADAU1701MINIZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-ADAU1701MINIZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-ADAU1701MINIZ?
You can fill out our help required form which you can use to request a quote for EVAL-ADAU1701MINIZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.