Status: | Production |
---|---|
Series: | AD9837 |
RoHS: | Compliant |
Prices starting from US$68.19
Digitally programmable frequency and phase |
8.5 mW power consumption at 2.3 V |
MCLK speed: 16 MHz (B grade), 5 MHz (A grade) |
28-bit resolution: 0.06 Hz at 16 MHz reference clock |
Sinusoidal, triangular, and square wave outputs |
2.3 V to 5.5 V power supply |
3-Wire SPI interface |
See datasheet for additional features |
EVALUATION BOARD | Analog Devices |
Evaluation Kit, Waveform Generator | Newark Electronics |
EVALUATION KIT, WAVEFORM GENERATOR | element14 |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD9837SDZ?
Additional datasheets, footprints and schematics for EVAL-AD9837SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD9837SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD9837SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD9837SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD9837SDZ fall under?
The EVAL-AD9837SDZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD9837SDZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD9837SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD9837SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD9837SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, Newark Electronics, element14 and Farnell have stock available or on a lead time for EVAL-AD9837SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD9837SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD9837SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD9837SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.