Status: | Production |
---|---|
Series: | AD9833 |
RoHS: | Compliant |
Prices starting from US$83.60
Digitally programmable frequency and phase |
12.65 mW power consumption at 3 V |
0 MHz to 12.5 MHz output frequency range |
28-bit resolution: 0.1 Hz at 25 MHz reference clock |
Sinusoidal, triangular, and square wave outputs |
2.3 V to 5.5 V power supply |
No external components required |
3-wire SPI interface |
Extended temperature range: −40°C to +105°C |
Power-down option |
10-lead MSOP package |
AEC-Q100 qualified for automotive applicationsAD9833-EP supports defense and aerospace applications (AQEC standard) |
Download AD9833-EP data sheet (pdf) |
Temperature range: |
−55°C to +125°C |
Controlled manufacturing baseline |
1 assembly/test site |
1 fabrication site |
Enhanced product change notification |
Qualification data available upon request |
V62/14619-01XE DSCC Drawing Number |
EVALUATION BOARD | Analog Devices |
EVALUATION BOARD, WAVEFORM GENERATOR | element14 |
Evaluation Board, Waveform Generator | Newark Electronics |
LINEAR ICS - EVALUATION BOARD | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD9833SDZ?
Additional datasheets, footprints and schematics for EVAL-AD9833SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD9833SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD9833SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD9833SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD9833SDZ fall under?
The EVAL-AD9833SDZ is listed under Direct Digital Synthesis (DDS).
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD9833SDZ when available in the Direct Digital Synthesis (DDS) range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD9833SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD9833SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD9833SDZ have stock available?
Authorised distributors including Analog Devices, Chip One Stop, element14, Farnell and Newark Electronics have stock available or on a lead time for EVAL-AD9833SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD9833SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD9833SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD9833SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.