Status: | Production |
---|---|
Series: | AD7989-5 |
RoHS: | Compliant |
Prices starting from US$114.21
Distributor | Stock | ||
---|---|---|---|
Analog Devices
from US$114.21
|
40
in stock
|
Buy Now |
High performance |
True differential analog input voltage range: ±VREF |
0 V to VREF with VREF between 2.4 V and 5.1 V |
Throughput: 500 kSPS/100 kSPS options |
Zero latency architecture |
18-bit resolution with no missing codes |
INL: ±1 LSB typical, ±2 LSB maximum |
Dynamic range: 99 dB at VREF = 5 V |
SNR: 98 dB at fIN = 1 kHz, VREF = 5 V |
THD: −119 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 97 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipation |
Single-supply 2.5 V operation with 1.8 V, 2.5 V, 3 V, and 5 V logic interface |
2 mW at 500 kSPS (VDD only) |
3.5 mW at 500 kSPS (total) |
70 μW at 10 kSPS |
Proprietary serial interface SPI-/QSPI™-/MICROWIRE™-/DSP-compatible |
10-lead MSOP and 3 mm × 3 mm 10-Lead LFCSP |
Wide operating temperature range: −40°C to +85°C |
EVALUATION BOARD I.C. | Analog Devices |
Where can I find additional details, specifications and documents for a EVAL-AD7989-5SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7989-5SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7989-5SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7989-5SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7989-5SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7989-5SDZ fall under?
The EVAL-AD7989-5SDZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7989-5SDZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7989-5SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7989-5SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7989-5SDZ have stock available?
Authorised distributors including Analog Devices have stock available or on a lead time for EVAL-AD7989-5SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7989-5SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7989-5SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7989-5SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.