Status: | Production |
---|---|
Series: | AD7916 |
RoHS: | Compliant |
High performance |
True differential analog input range: ±VREF |
0 V to VREF with VREF between 2.5 V and 5 V |
Throughput: 1 MSPS/500 kSPS options |
Zero latency architecture |
16-bit resolution with no missing codes |
INL: ±0.4 LSB typical, ±1 LSB maximum |
Dynamic range: 95.5 dB, VREF = 5 V |
SNR: 94 dB at fIN = 1 kHz, VREF = 5 V |
THD: −118.5 dB at fIN = 1 kHz, VREF = 5 V |
SINAD: 93.5 dB at fIN = 1 kHz, VREF = 5 V |
Low power dissipationSingle-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interfaceAD7916: 2 mW at 500 kSPS (VDD only) 3.7 mW at 500 kSPS (total)70 μW at 10 kSPSProprietary serial interface: SPI-/QSPI-/MICROWIRE™-/DSP-compatible110-lead packages: MSOP and 3 mm × 3 mm LFCSPWide operating temperature range: −40°C to +125°C |
EVALUATION BOARD | Analog Devices |
SEMICONDUCTOR DESIGNER KIT | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7916SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7916SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7916SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7916SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7916SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7916SDZ fall under?
The EVAL-AD7916SDZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7916SDZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7916SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7916SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7916SDZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD7916SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7916SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7916SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7916SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.