Status: | Production |
---|---|
Series: | AD7903 |
RoHS: | Compliant |
Prices starting from US$106.00
Distributor | Stock | ||
---|---|---|---|
Chip One Stop
from US$106.00
|
5
in stock
|
Buy Now |
16-bit resolution with no missing codes |
Throughput: 1 MSPS |
Low power dissipation |
7.0 mW at 1 MSPS (VDD1 and VDD2 only) |
12.0 mW at 1 MSPS (total) |
140 µW at 10 kSPS |
INL: ±0.5 LSB typical, ±2.0 LSB maximum |
True differential analog input range: ±VREF |
0 V to VREF with VREF between 2.4 V to 5.1 V |
Allows use of any input range |
Easy to drive with the ADA4941-1 |
SINAD: 93.5 dB at 1 kHz |
THD: −112 dB at 1 kHz |
No pipeline delay |
Single-supply 2.5 V operation with 1.8 V/2.5 V/3 V/5 V logic interface |
Serial interface SPI/QSPI/MICROWIRE/DSP compatible |
20-lead QSOP package |
Wide operating temperature range: −40°C to +125°C |
Where can I find additional details, specifications and documents for a EVAL-AD7903SDZ?
Additional datasheets, footprints and schematics for EVAL-AD7903SDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7903SDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7903SDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7903SDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7903SDZ fall under?
The EVAL-AD7903SDZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7903SDZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7903SDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7903SDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7903SDZ have stock available?
Authorised distributors including Chip One Stop have stock available or on a lead time for EVAL-AD7903SDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7903SDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7903SDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7903SDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.