EVAL-AD7781EBZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7781
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7781 is a complete low power front-end solution for bridge sensor products, including weigh scales, strain gages, and pressure sensors. It contains a precision low power 20-bit sigma-delta (Σ-Δ) ADC, an on-chip, low noise programmable gain amplifier (PGA), and an on-chip oscillator.Consuming only 330 μA, the AD7781 is particularly suitable forportable or battery-operated products where very low power is required. The AD7781 also has a power-down mode that allows the user to switch off the power to the bridge sensor and power down the AD7781 when not converting, thus increasing the battery life of the product.For ease of use, all the features of the AD7781 are controlled bydedicated pins. Each time that a data read occurs, eight status bits are appended to the 20-bit conversion. These status bits contain a pattern sequence that can be used to confirm the validity of the serial transfer.The on-chip PGA has a gain of 1 or 128, supporting a full-scaledifferential input of ±5 V or ±39 mV. The device has two filter response options. The filter response at the 16.7 Hz update rate provides superior dynamic performance. The settling time is 120 ms at this update rate. At the 10 Hz update rate, the filter response provides better than -45 dB of stop-band attenuation. In load cell

Where to Buy

Prices starting from US$64.38

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$67.06
36
in stock
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$64.38
-
Buy Now

Alternative Descriptions

evaluation board i.c. | Analog Devices
LINEAR ICS - EVALUATION BOARD | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD7781EBZ?

Additional datasheets, footprints and schematics for EVAL-AD7781EBZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7781EBZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD7781EBZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7781EBZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD7781EBZ fall under?

The EVAL-AD7781EBZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD7781EBZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7781EBZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD7781EBZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD7781EBZ have stock available?

Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD7781EBZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD7781EBZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD7781EBZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD7781EBZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay