Status: | Production |
---|---|
Series: | AD7779 |
RoHS: | Compliant |
Prices starting from US$106.00
8-channel, 24-bit simultaneous sampling analog-to-digital converter (ADC) |
Single-ended or true differential inputs |
Programmable gain amplifier (PGA) per channel (gains of 1, 2, 4, and 8) |
Low dc input current |
±1.5 nA (differential) |
±4 nA (single-ended) |
Up to 16 kSPS output data rate (ODR) per channel |
Programmable ODRs and bandwidth |
Sample rate converter (SRC) for coherent sampling |
Sampling rate resolution up to 15.2 µSPS |
Low latency sinc3 filter path |
Adjustable phase synchronization |
Internal 2.5 V reference |
Two power modes optimizing power dissipation and performance: high resolution mode and low power mode |
Low resolution successive approximation (SAR) ADC for system and chip diagnostics |
Power supply |
Bipolar (±1.65 V) or unipolar (3.3 V) supplies |
Digital input/output (I/O) supply: 1.8 V to 3.6 V |
Performance temperature range: –40°C to +105°C |
Functional temperature range: –40°C to +125°C |
Performance |
Combined ac and dc performance |
108 dB signal-to-noise ratio (SNR)/dynamic range at 16 kSPS in high resolution mode |
−109 dB total harmonic distortion (THD) |
±7 ppm integral nonlinearity (INL) |
±40/PGAGAIN offset error and ±0.1% gain error |
±10 ppm/°C typical temperature coefficient |
evaluation control board. | Analog Devices |
Evaluation Kit, Delta-Sigma Adc | Newark Electronics |
EVALUATION KIT, DELTA-SIGMA ADC | element14 |
MICROCONTROLLER - DEVELOPMENT TOOL | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7779FMCZ?
Additional datasheets, footprints and schematics for EVAL-AD7779FMCZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7779FMCZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7779FMCZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7779FMCZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7779FMCZ fall under?
The EVAL-AD7779FMCZ is listed under Simultaneous Sampling A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7779FMCZ when available in the Simultaneous Sampling A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7779FMCZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7779FMCZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7779FMCZ have stock available?
Authorised distributors including Analog Devices, Newark Electronics, element14, Farnell and Chip One Stop have stock available or on a lead time for EVAL-AD7779FMCZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7779FMCZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7779FMCZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7779FMCZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.