Status: | Production |
---|---|
Series: | AD7766 |
RoHS: | Compliant |
Download AD7766-2-KGD Data Sheet. Available as Known Good Die and fully guaranteed in data sheet specifications |
Oversampled successive approximation (SAR) architecture |
High performance ac and dc accuracy, low power |
115.5 dB dynamic range, 32 kSPS (AD7766-2) |
112.5 dB dynamic range, 64 kSPS (AD7766-1) |
109.5 dB dynamic range, 128 kSPS (AD7766) |
−112 dB THD |
Exceptionally low power |
8.5 mW, 32 kSPS (AD7766-2) |
10.5 mW, 64 kSPS (AD7766-1) |
15 mW, 128 kSPS (AD7766) |
High dc accuracy |
24 bits, no missing codes (NMC) |
INL: ±6 ppm (typical), ±15 ppm (maximum) |
Low temperature drift |
Zero error drift: 15 nV/°C |
Gain error drift: 0.4 ppm/°C |
See data sheet for additional features |
Eval Board 24Bits, 64ksps, 111 | Analog Devices |
CONVERTER - ADC | Richardson RFPD |
Where can I find additional details, specifications and documents for a EVAL-AD7766-1EDZ?
Additional datasheets, footprints and schematics for EVAL-AD7766-1EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7766-1EDZ on this page.
What pricing and inventory information can I view?
Distributor pricing and stock information is available for EVAL-AD7766-1EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7766-1EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.
What category does EVAL-AD7766-1EDZ fall under?
The EVAL-AD7766-1EDZ is listed under Single Channel A/D Converters.
Can I view similar or alternative parts?
You can view similar parts to EVAL-AD7766-1EDZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.
Who can I contact for technical support of the product?
Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7766-1EDZ you can contact the distributor directly for product support, shipping queries etc.
Is the EVAL-AD7766-1EDZ RoHS compliant?
Yes. This part has been flagged as RoHS Compliant by Analog Devices.
Which authorised distributors for EVAL-AD7766-1EDZ have stock available?
Authorised distributors including Analog Devices and Richardson RFPD have stock available or on a lead time for EVAL-AD7766-1EDZ.
How do I check stock and lead times for all distributors?
Stock availability and lead times will be displayed for EVAL-AD7766-1EDZ often in real-time on the comparison pages.
What if I can't find stock of EVAL-AD7766-1EDZ?
You can fill out our help required form which you can use to request a quote for EVAL-AD7766-1EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.