EVAL-AD7760EDZ Single Channel A/D Converters by Analog Devices

Status: Production
Series: AD7760
RoHS: Compliant
Download Datasheet Visit Manufacturer Site View Pricing & Stock

The AD7760 is a high performance, 24-bit Σ-Δ analog-to-digital converter (ADC). It combines wide input bandwidth and high speed with the benefits of Σ-Δ conversion to achieve a performance of 100 dB SNR at 2.5 MSPS, making it ideal for high speed data acquisition. Wide dynamic range combined with significantly reduced antialiasing requirements simplify the design process. An integrated buffer to drive the reference, a differential amplifier for signal buffering and level shifting, an overrange flag, internal gain and offset registers, and a low-pass digital FIR filter make the AD7760 a compact, highly integrated data acquisition device requiring minimal peripheral component selection. In addition, the device offers programmable decimation rates, and the digital FIR filter can be adjusted if the default characteristics are not appropriate for the application. The AD7760 is ideal for

Where to Buy

Prices starting from US$70.24

Distributor Stock
Logo for Analog Devices
Analog Devices
from US$73.16
5
in stock
Buy Now
Logo for Newark Electronics
Newark Electronics
from US$76.09
-
Buy Now
Logo for element14
element14
from US$76.83
-
Buy Now
Logo for Richardson RFPD
Richardson RFPD
from US$70.24
-
Buy Now
Logo for Farnell
Farnell
from US$71.97
-
Buy Now

Features

120 dB dynamic range at 78 kHz output data rate
100 dB dynamic range at 2.5 MHz output data rate
112 dB SNR at 78 kHz output data rate
100 dB SNR at 2.5 MHz output data rate
2.5 MHz maximum fully filtered output word rate
Fully differential modulator input
Programmable oversampling rate (8X to 256X)
On-chip differential amplifier for signal buffering
Low-pass finite impulse response (FIR) filter with default or user-programmable coefficients
Modulator output mode
Overrange alert bit
Digital offset and gain correction registers

Alternative Descriptions

Eval Board 2.5MSPS, 18/20 BIT | Analog Devices
Evaluation Kit, Adc, 24 Bit | Newark Electronics
EVALUATION KIT, ADC, 24 BIT | element14
CONVERTER - ADC | Richardson RFPD


Frequently Asked Questions

Where can I find additional details, specifications and documents for a EVAL-AD7760EDZ?

Additional datasheets, footprints and schematics for EVAL-AD7760EDZ are listed on our Part Details page. You can also find images and similar parts to EVAL-AD7760EDZ on this page.

What pricing and inventory information can I view?

Distributor pricing and stock information is available for EVAL-AD7760EDZ on our Product Comparison page. Access via the 'View Pricing & Stock' button to view EVAL-AD7760EDZ price breaks, MOQs, lead times, inventory and SKUs from distributors.

What category does EVAL-AD7760EDZ fall under?

The EVAL-AD7760EDZ is listed under Single Channel A/D Converters.

Can I view similar or alternative parts?

You can view similar parts to EVAL-AD7760EDZ when available in the Single Channel A/D Converters range under the specifications section at the bottom of the details page.

Who can I contact for technical support of the product?

Submit any questions directly to the customer support team of the distributor listing the product. For the EVAL-AD7760EDZ you can contact the distributor directly for product support, shipping queries etc.

Is the EVAL-AD7760EDZ RoHS compliant?

Yes. This part has been flagged as RoHS Compliant by Analog Devices.

Which authorised distributors for EVAL-AD7760EDZ have stock available?

Authorised distributors including Analog Devices, Newark Electronics, element14, Richardson RFPD and Farnell have stock available or on a lead time for EVAL-AD7760EDZ.

How do I check stock and lead times for all distributors?

Stock availability and lead times will be displayed for EVAL-AD7760EDZ often in real-time on the comparison pages.

What if I can't find stock of EVAL-AD7760EDZ?

You can fill out our help required form which you can use to request a quote for EVAL-AD7760EDZ from some of our verified obsolescence suppliers. Alternatively, contact us via our web chat in the bottom left of your screen and one of our team will try to help.

We use cookies to improve your experience. See our privacy policy.
Okay